Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBS 61I4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBS 61I4-21
Category
Fridges and freezers that stand next to each other in the kitchen.
side-by-side fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5385
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 18 Oct 2017 10:31:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator :
The short editorial description of Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator

SBS 61I4 PremiumPlus BioFresh NoFrost, A+/A+, 344L
More>>>
Short summary description Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator:
This short summary of the Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator data-sheet is auto-generated and uses the product title and the first six key specs.
Liebherr SBS 61I4, Built-in, Brown, American door, 307 L, 38 dB, 344 L
Long summary description Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator :

Liebherr SBS 61I4. Case design: Built-in, Colour of product: Brown, Design: American door. Total net capacity: 307 L, Noise level: 38 dB, Total gross capacity: 344 L. Fridge net capacity: 101 L, Fridge gross capacity: 96 L. Freezer net capacity: 206 L, Freezing capacity: 18 kg/24h, Storage time during power failure: 34 h. Energy efficiency class: A+, Annual energy consumption: 469 kWh

This is an auto-generated long summary of Liebherr SBS 61I4 Built-in 307L A+ Brown side-by-side refrigerator based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.