Liebherr RCI 5350 Comfort Freestanding 287 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19400
Info modified on:
27 May 2024, 11:57:47
Long product name Liebherr RCI 5350 Comfort Freestanding 287 L White:

A++, 219kWh/a, 0.6kWh/24h, 37dB, SN-ST

Short summary description Liebherr RCI 5350 Comfort Freestanding 287 L White:

Liebherr RCI 5350 Comfort, 287 L, SN-ST, 37 dB, 6 kg/24h, White

Long summary description Liebherr RCI 5350 Comfort Freestanding 287 L White:

Liebherr RCI 5350 Comfort. Total net capacity: 287 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 229 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 58 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 219 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.