Liebherr RCI 5340 Built-in 288 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22740
Info modified on:
26 Feb 2021, 15:59:49
Long product name Liebherr RCI 5340 Built-in 288 L White:

RCI 5340, A+, 295l, SN-T, 37dB, white

Short summary description Liebherr RCI 5340 Built-in 288 L White:

Liebherr RCI 5340, 288 L, SN-T, 37 dB, 10 kg/24h, White

Long summary description Liebherr RCI 5340 Built-in 288 L White:

Liebherr RCI 5340. Total net capacity: 288 L, Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 11, Number of vegetable drawers: 2. Freezer net capacity: 57 L, Freezing capacity: 10 kg/24h. Annual energy consumption: 307 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.