Liebherr KTP 1714 Portable 151 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13350
Info modified on:
07 Mar 2024, 15:34:52
Long product name Liebherr KTP 1714 Portable 151 L White:

KTP 1714 Comfort - 138/19 l, A+, White

Short summary description Liebherr KTP 1714 Portable 151 L White:

Liebherr KTP 1714, 151 L, 2 kg/24h, White

Long summary description Liebherr KTP 1714 Portable 151 L White:

Liebherr KTP 1714. Total net capacity: 151 L. Door hinge: Right. Fridge net capacity: 133 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 188 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.