location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr K 4220 fridge Freestanding 386 L F White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 4220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K 4220 show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2023 18:39:16
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Liebherr K 4220 fridge Freestanding 386 L F White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 386 L
  • - SN-T
  • - Automatic defrost (fridge)
  • - Reversible doors
  • - C 38 dB
  • - F 151 kWh
Long product name Liebherr K 4220 fridge Freestanding 386 L F White :
The long product name of Liebherr K 4220 fridge Freestanding 386 L F White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K 4220 Comfort - Upright refrigerator
More>>>
Short summary description Liebherr K 4220 fridge Freestanding 386 L F White:
This short summary of the Liebherr K 4220 fridge Freestanding 386 L F White data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr K 4220, 386 L, SN-T, 38 dB, F, White

Long summary description Liebherr K 4220 fridge Freestanding 386 L F White:
This is an auto-generated long summary of Liebherr K 4220 fridge Freestanding 386 L F White based on the first three specs of the first five spec groups.

Liebherr K 4220. Fridge net capacity: 386 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 7, Door hinge: Right. Annual energy consumption: 151 kWh, Energy efficiency class: F. Product colour: White