location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr K 2734 combi-fridge Freestanding 234 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 2734
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K 2734-21
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:07:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr K 2734 combi-fridge Freestanding 234 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 234 L White
  • - 21 L 2 kg/24h 4*
  • - Reversible doors
  • - 238 kWh
Long product name Liebherr K 2734 combi-fridge Freestanding 234 L White :
The long product name of Liebherr K 2734 combi-fridge Freestanding 234 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K 2734 Comfort - Upright refrigerator
More>>>
Short summary description Liebherr K 2734 combi-fridge Freestanding 234 L White:
This short summary of the Liebherr K 2734 combi-fridge Freestanding 234 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr K 2734, 234 L, Freestanding, 2 kg/24h, White

Long summary description Liebherr K 2734 combi-fridge Freestanding 234 L White:
This is an auto-generated long summary of Liebherr K 2734 combi-fridge Freestanding 234 L White based on the first three specs of the first five spec groups.

Liebherr K 2734. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 234 L, Total gross capacity: 241 L. Freezer net capacity: 21 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 15 h. Annual energy consumption: 238 kWh. Width: 629 mm, Depth: 550 mm, Height: 1420 mm