location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr IKB 2664 PremiumPlus BioFresh combi-fridge Built-in 199 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IKB 2664 PremiumPlus BioFresh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IKB 2664-21
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr IKB 2664 PremiumPlus BioFresh combi-fridge Built-in 199 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 199 L White
  • - 179 L Fridge interior light
  • - 20 L Top-placed 2 kg/24h 4*
  • - Built-in display Reversible doors
  • - SN-ST
  • - 38 dB
  • - 203 kWh
More>>>
Short summary description Liebherr IKB 2664 PremiumPlus BioFresh combi-fridge Built-in 199 L White:
This short summary of the Liebherr IKB 2664 PremiumPlus BioFresh combi-fridge Built-in 199 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr IKB 2664 PremiumPlus BioFresh, 199 L, Built-in, 38 dB, SN-ST, 2 kg/24h, White

Long summary description Liebherr IKB 2664 PremiumPlus BioFresh combi-fridge Built-in 199 L White:
This is an auto-generated long summary of Liebherr IKB 2664 PremiumPlus BioFresh combi-fridge Built-in 199 L White based on the first three specs of the first five spec groups.

Liebherr IKB 2664 PremiumPlus BioFresh. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 199 L, Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 179 L, Fridge gross capacity: 203 L. Freezer position: Top-placed, Freezer net capacity: 20 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 203 kWh