Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Liebherr ICBP 3166 freestanding 264L A++ White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICBP 3166
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICBP 3166-21
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7487
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 05 Dec 2017 01:29:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Liebherr ICBP 3166 freestanding 264L A++ White :
The short editorial description of Liebherr ICBP 3166 freestanding 264L A++ White

ICBP 3166 PremiumPlus BioFresh, A++, 288L
More>>>
Short summary description Liebherr ICBP 3166 freestanding 264L A++ White:
This short summary of the Liebherr ICBP 3166 freestanding 264L A++ White data-sheet is auto-generated and uses the product title and the first six key specs.
Liebherr ICBP 3166, 264 L, 10 kg/24h, A++, White
Long summary description Liebherr ICBP 3166 freestanding 264L A++ White :

Liebherr ICBP 3166. Case design: Freestanding. Total net capacity: 264 L. Door hinge: Right. Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 57 L, Freezing capacity: 10 kg/24h. Energy efficiency class: A++, Annual energy consumption: 244 kWh. Colour of product: White

This is an auto-generated long summary of Liebherr ICBP 3166 freestanding 264L A++ White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.