Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CUPest 324 Comfort
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUPest 324 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016803020691
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5751
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 05 Dec 2017 01:31:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel :
The short editorial description of Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel

CUPest 324 Comfort - 203 L, A+, Stainless steel
More>>>
Short summary description Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel:
This short summary of the Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Liebherr CUPest 324 Comfort, 286 L, 39 dB, 7 kg/24h, A+, Stainless steel
Long summary description Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel :

Liebherr CUPest 324 Comfort. Case design: Freestanding. Total net capacity: 286 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 199 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 85 L, Freezing capacity: 7 kg/24h. Energy efficiency class: A+, Annual energy consumption: 277 kWh. Colour of product: Stainless steel

This is an auto-generated long summary of Liebherr CUPest 324 Comfort freestanding 286L A+ Stainless steel based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.