location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr CTesf 2441 Comfort Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTesf 2441 Comfort
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTESF 2441-21 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:16:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr CTesf 2441 Comfort Freestanding Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding
  • - 183 L Fridge interior light
  • - 52 L 4* 6 kg/24h
  • - 244 kWh 40 dB
More>>>
Short summary description Liebherr CTesf 2441 Comfort Freestanding Silver:
This short summary of the Liebherr CTesf 2441 Comfort Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr CTesf 2441 Comfort, 40 dB, 6 kg/24h, Silver

Long summary description Liebherr CTesf 2441 Comfort Freestanding Silver:
This is an auto-generated long summary of Liebherr CTesf 2441 Comfort Freestanding Silver based on the first three specs of the first five spec groups.

Liebherr CTesf 2441 Comfort. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 183 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 52 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 244 kWh. Product colour: Silver