Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Liebherr CNP 3513 Comfort NoFrost freestanding A++ White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CNP 3513 Comfort NoFrost
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNP 3513-20 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016803141365
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9771
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 05 Dec 2017 01:29:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Liebherr CNP 3513 Comfort NoFrost freestanding A++ White:
This short summary of the Liebherr CNP 3513 Comfort NoFrost freestanding A++ White data-sheet is auto-generated and uses the product title and the first six key specs.
Liebherr CNP 3513 Comfort NoFrost, 41 dB, 16 kg/24h, A++, White
Long summary description Liebherr CNP 3513 Comfort NoFrost freestanding A++ White :

Liebherr CNP 3513 Comfort NoFrost. Case design: Freestanding, Door hinge: Left. Noise level: 41 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 89 L, Freezing capacity: 16 kg/24h. Energy efficiency class: A++, Annual energy consumption: 242 kWh. Colour of product: White

This is an auto-generated long summary of Liebherr CNP 3513 Comfort NoFrost freestanding A++ White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.