location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr CNESF 4613 Freestanding 322 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CNESF 4613
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNESF 4613-20 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr CNESF 4613 Freestanding 322 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 322 L
  • - 240 L Fridge interior light
  • - 82 L Bottom-placed 4* 12 kg/24h
  • - 351 kWh 42 dB
Long product name Liebherr CNESF 4613 Freestanding 322 L Silver :
The long product name of Liebherr CNESF 4613 Freestanding 322 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CNesf 4613 Comfort NoFrost, A+, 341L
More>>>
Short summary description Liebherr CNESF 4613 Freestanding 322 L Silver:
This short summary of the Liebherr CNESF 4613 Freestanding 322 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr CNESF 4613, 322 L, 42 dB, 12 kg/24h, Silver

Long summary description Liebherr CNESF 4613 Freestanding 322 L Silver:
This is an auto-generated long summary of Liebherr CNESF 4613 Freestanding 322 L Silver based on the first three specs of the first five spec groups.

Liebherr CNESF 4613. Total net capacity: 322 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 240 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 82 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 351 kWh. Product colour: Silver