Liebherr CN 4015 fridge-freezer Freestanding 356 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42077
Info modified on:
27 May 2024, 12:21:37
Long product name Liebherr CN 4015 fridge-freezer Freestanding 356 L White:

A++, NoFrost, SN-T, 356L, 39dB, TFT 2.4", White

Short summary description Liebherr CN 4015 fridge-freezer Freestanding 356 L White:

Liebherr CN 4015, 356 L, No Frost (fridge), SN-T, 39 dB, 11 kg/24h, White

Long summary description Liebherr CN 4015 fridge-freezer Freestanding 356 L White:

Liebherr CN 4015. Total net capacity: 356 L. Door hinge: Right, Display type: TFT. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 269 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 87 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Annual energy consumption: 252 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.