location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr CBNPgw 3956 Premium Freestanding 337 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBNPgw 3956 Premium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBNPGW 3956-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016803142249
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr CBNPgw 3956 Premium Freestanding 337 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 337 L
  • - 243 L Fridge interior light
  • - 89 L Bottom-placed 4* 16 kg/24h
  • - 270 kWh 41 dB
Long product name Liebherr CBNPgw 3956 Premium Freestanding 337 L White :
The long product name of Liebherr CBNPgw 3956 Premium Freestanding 337 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CBNPgw 3956 Premium BioFresh NoFrost
More>>>
Short summary description Liebherr CBNPgw 3956 Premium Freestanding 337 L White:
This short summary of the Liebherr CBNPgw 3956 Premium Freestanding 337 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr CBNPgw 3956 Premium, 337 L, SN-T, 41 dB, 16 kg/24h, Fresh zone compartment, White

Long summary description Liebherr CBNPgw 3956 Premium Freestanding 337 L White:
This is an auto-generated long summary of Liebherr CBNPgw 3956 Premium Freestanding 337 L White based on the first three specs of the first five spec groups.

Liebherr CBNPgw 3956 Premium. Total net capacity: 337 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 243 L, Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 16 kg/24h. Fresh zone compartment. Annual energy consumption: 270 kWh. Product colour: White