location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBNesf 3913 Comfort BioFresh NoFrost
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBNESF 3913-21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016803142362
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 335 L
  • - 246 L No Frost (fridge) Fridge interior light
  • - 89 L Bottom-placed 4* 16 kg/24h
  • - 343 kWh 41 dB
Long product name Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver :
The long product name of Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CBNesf 3913 Comfort BioFresh NoFrost
More>>>
Short summary description Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver:
This short summary of the Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr CBNesf 3913 Comfort BioFresh NoFrost, 335 L, No Frost (fridge), SN-T, 16 kg/24h, Fresh zone compartment, Silver

Long summary description Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver:
This is an auto-generated long summary of Liebherr CBNesf 3913 Comfort BioFresh NoFrost Freestanding 335 L Silver based on the first three specs of the first five spec groups.

Liebherr CBNesf 3913 Comfort BioFresh NoFrost. Total net capacity: 335 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 246 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 89 L, Freezing capacity: 16 kg/24h. Fresh zone compartment. Annual energy consumption: 343 kWh. Product colour: Silver

Brand Image Product code Product Stock Price from
Liebherr

Liebherr CBNESF 5113 Freestanding 415 L Stainless steel
(show image)
CBNESF 5113-21 CBNESF 5113 0.00
(excl. VAT)
0 (incl. VAT)