location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-V750 Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-V750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-V750WX
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lian Li PC-V750 Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full Tower PC
  • - ATX, EATX, micro ATX, XL-ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 3.5" bays: 6 Number of 5.25" bays: 1
  • - Side window
  • - Aluminium
  • - Black
Long product name Lian Li PC-V750 Full Tower Black :
The long product name of Lian Li PC-V750 Full Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-V750 - Full tower, E-ATX / XL-ATX / ATX / Micro ATX, Aluminum, Side window
More>>>
Short summary description Lian Li PC-V750 Full Tower Black:
This short summary of the Lian Li PC-V750 Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-V750, Full Tower, PC, Black, ATX, EATX, micro ATX, XL-ATX, Aluminium, 17 cm

Long summary description Lian Li PC-V750 Full Tower Black:
This is an auto-generated long summary of Lian Li PC-V750 Full Tower Black based on the first three specs of the first five spec groups.

Lian Li PC-V750. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 2x 120 mm, Rear fans installed: 1x 120 mm, Top fans installed: 2x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 230 mm, Depth: 586 mm, Height: 440 mm. Package weight: 9.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 04:30:32
Uk has collected 4 expert reviews for Lian Li PC-V750 Full Tower Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
benchmarkreviews.com
Updated:
2013-06-19 04:30:30
Manufacturer: Lian Li Industrial Co. LTDModel Number: PC-V750WX UPC: 840353005631 Price As Tested: $389.99 (Newegg) Full Disclosure: The product sample used in this article has been provided by Lian Li. When an enthusiast hears of the new Lian Li PC-V...
Good Large interior without exterior size, Quiet when running, Can accomidate a multitude of configurations, All aluminum design is both beautiful and light, Can accomidate up to nine 3.5" drives six of which are hot swap capable, Gorgeous exterior design...
Bad No filters on front intake fans, Expensive in top .1% of case prices, With only one 5.25" drive bay enthusiests will be unable to use fan controllers or front bay water reservoirs, Cable management not as easy as less expensive cases...
Bottom line Performance in a case is about being able to quietly keep a system cool. The Lian Li PC-V750WX keeps the system cool without generating too much noise but the PC-V750WX tends to leak noise from internal components like the CPU heat sink and GPU fans...
85%
overclockers.com
Updated:
2016-12-29 19:51:26
What's in a case? Well, a computer, that's what…but what's existentially in a case? Form? Function? Airflow? All of the above? That's usually what Lian Li tries to pull off with their creations. It's hard to say no when they offer to let you look at their...
Bottom line From its beautiful looks and all aluminum construction to its extremely easy wire management capabilities, this case is great to work with and looks stellar to boot. Before extolling its virtues too much, I want to go over the cons. I usually don't do...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)