location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-A71F Full Tower, Full-Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-A71F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-A71FB
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lian Li PC-A71F Full Tower, Full-Tower Black :
The long product name of Lian Li PC-A71F Full Tower, Full-Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-A71F, Full Tower, Aluminum, 2 x 140mm Fan, 4 x USB2, IEEE1394a, eSATA, Audio
More>>>
Short summary description Lian Li PC-A71F Full Tower, Full-Tower Black:
This short summary of the Lian Li PC-A71F Full Tower, Full-Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-A71F, Full Tower, Full-Tower

Long summary description Lian Li PC-A71F Full Tower, Full-Tower Black:
This is an auto-generated long summary of Lian Li PC-A71F Full Tower, Full-Tower Black based on the first three specs of the first five spec groups.

Lian Li PC-A71F. Chassis type: Full Tower, Full-Tower

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 22:01:06
Uk has collected 5 expert reviews for Lian Li PC-A71F Full Tower, Full-Tower Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
thinkdigit.com
Updated:
2011-09-15 04:45:42
Lian Li is a brand that needs little introduction: they’re world-renowned for their chassis designs, and are one of the few brands around still constructing an entire series of cases made of aluminium. Why aluminium? Well, it’s lighter than steel, and...
0%
proclockers.com
Updated:
2014-06-13 08:24:36
to the Lian Li PC-A71F If you mention the words computer chassis and elegance in the same sentence, there are usually two case manufacturers mentioned afterwards. One of those companies would be Lian Li. All of their cases have a touch of class. Even...
Bottom line The joy working with a Lian Li case has never been as great as it was working with the PC-A71F. The case has more room than that of any cases I have reviewed before with the exception of the PC-A77 from way back when. You have plenty of room for tripl...
0%
Country Distributor
United Kingdom 1 distributor(s)