LG logo

LG Z series Z430-GE4BK laptop Intel® Core™ i5 i5-2467M 35.6 cm (14") HD 4 GB DDR3-SDRAM 440 GB HDD+SSD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84201
Info modified on:
25 Jan 2025, 22:53:40
Short summary description LG Z series Z430-GE4BK laptop Intel® Core™ i5 i5-2467M 35.6 cm (14") HD 4 GB DDR3-SDRAM 440 GB HDD+SSD Windows 7 Home Premium Black:

LG Z series Z430-GE4BK, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 440 GB

Long summary description LG Z series Z430-GE4BK laptop Intel® Core™ i5 i5-2467M 35.6 cm (14") HD 4 GB DDR3-SDRAM 440 GB HDD+SSD Windows 7 Home Premium Black:

LG Z series Z430-GE4BK. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 440 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.52 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.