location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X110 10.2-inch LED Pink 3G (DK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X110-G.A7HPV3
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:24:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Pink
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.9 cm (10.2") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - Ethernet LAN 3G
  • - Lithium-Ion (Li-Ion) 3.5 h 65 W
  • - Windows XP Home Edition
Warranty: 2 years
Long product name LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition :
The long product name of LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG X110-G.A7HPV3 Intel Atom N270, 1.6 Ghz, 1024MB, 10.2- inch TFT WSVGA(1024 x 600), SATA 160GB, 3G , 1.3M WebCam, XPHome, pink(DK)
More>>>
LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition:
The official description of LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3G+ Internet access anytime, anywhere.
At the park, at the cafe, on the move.
Wherever you may roam, you're online.
The standout networking capability allows you to email, shop online, chat or just surf the web.
It's the best way to stay connected.
- 3G+ embedded modem

Lighter and more compact with longer battery life.
At 1.19kg light, it's light as a book. Anyone can carry it around with ease.
With a 10.2-inch monitor it slips into any backpacks or handbags.
In classrooms or in the subway, there's always space to open
up your laptop.
Not to be outdone by its compact size and weight is the amazing
battery life.
The must have item for those constantly on the move.
- Super lightweight, at 1.19kg.
- 10.2-inch wide LCD display
- 3cell battery
optional 6cell battery

Convenient and packed with functions.
With the wide keyboard with responsive keys there's no need to worry about typos.
The bigger SHIFT key makes typing easier. Enjoy taking better pictures and uninterrupted video conferencing. It's all thanks to a hard disk with ample storage capacity that let's you store all that you need to store, and a 1.3 megapixel webcam.
And that's not all. With the Intel ® ATOM™ Processor and a power efficient LED backlight, you can't help but love it. Its convenience can surely make a difference in your life.
- Wide keyboard
- Genuine Widows ® XP Home
- 160GB HDD
- 1.3 Megapixel webcam
- Intel ® ATOM™ Processor
- LED backlight

Compact style you want to show off.
Comes in black, white and pink. With the "All-in-one" color scheme it looks fabulous from any angle. You can't wait to show it off.
With a beautiful sheen and smooth corners it glows with an air of sophistication.
The compact style goes with any wardrobe.
That's right. It's the must have item that let's your sense of style shine brighter.
- Black white pink, All in one color
- Artistic design with the right curves.

Short summary description LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition:
This short summary of the LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

LG X110 10.2-inch LED Pink 3G (DK), Intel Pentium Mobile, 1.6 GHz, 25.9 cm (10.2"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition:
This is an auto-generated long summary of LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition based on the first three specs of the first five spec groups.

LG X110 10.2-inch LED Pink 3G (DK). Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product colour: Pink. Weight: 1.19 kg

Design
Product type *
Netbook
Product colour *
Pink
Display
Display diagonal *
25.9 cm (10.2")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
High Definition Audio
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
WLAN, 3G, Fast Ethernet
Mobile network connection *
Yes
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard number of keys
82
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
3.5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
261.8 mm
Depth
180 mm
Height
19 mm
Weight *
1.19 kg
Hard drive
Storage drive type
SATA
Other features
Wireless technology
802.11b/g, HSUPA
Display
TFT
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:22:09
Uk has collected 39 expert reviews for LG X110 10.2-inch LED Pink 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2014-05-24 02:22:09
Where many of the netbooks currently on the market opt for mean-looking black and blue shades for their keyboards and cases, this LG X110 mixes up soft shades of white and silver. The lid is very understated: its almost entirely white, save for a smal...
Good Decent performance, Nice styling, All keys where they should be...
Bad Only available with Windows, Three-cell battery performed poorly...
80%
trustedreviews.com
Updated:
2014-05-24 02:22:09
LG's 10in netbook is in a unique position. Not because it offers anything fundamentally different from other netbooks, but because it's the only mobile PC offering the company has in the UK. So with so much riding on its shoulders, will the X110 measure u...
70%
whatmobile.net
Updated:
2014-05-24 02:22:09
Since Asus started the ball rolling with the EeePC, there’s no shortage of manufacturers out there trying to get into the netbook market. Acer, Dell, HP… the list goes on.Now LG has got in on the action with an all-white exterior and white/silver inter...
Bottom line OUT OF 5): 4A lightweight netbook with average battery life; further investment in the internal 3G modem is worthwhile Related ArticlesASUS EeePC 1000H | Permalink | Trackbacks (0) | Email a Friend | Print this...
80%
pcadvisor.co.uk
Updated:
2014-05-24 02:22:09
LG sees itself as a cool fashion brand, producing popular mobile phones under its own name and with Prada branding, some innovative flatpanel monitors and TVs - and in the LG Netbook X110m, a better-than-average netbook. The LG Netbook X110 conforms...
Bottom line LG has put together a superior netbook that is more attractive than some, runs faster than most and is eminently usable too. If it werent for the curiously poor battery performance, wed have been happy to award the LG Netbook X110 our Recommended ba...
80%
theregister.co.uk
Updated:
2014-05-24 02:22:09
The X110 may mark LGs first foray into the netbook market, but its really an LG-branded version of the well-established MSI Wind, this time with an HSDPA 3G modem added. And its that add-on that really makes this netbook stand out, since it means yo...
Bottom line Its a very cute, almost pocketable addition to the netbook genre and while the 3G modem addition could be useful, it also comes at a price. Even without it however, this is still a very attractive netbook for use on the move, preferably with the back...
80%
product-reviews.net
Updated:
2014-05-24 02:22:09
LG Blogs were very kind to send us an LG X110 X Series Notebook, Product-Reviews were very lucky to be one of those to receive this gift at Christmas. This was not sent to us to review it was just a gift, but the least we could do was offer our review...
0%
expertreviews.co.uk
Updated:
2014-05-24 02:22:09
Tweedledee. A well designed netbook let down by short battery life. Korean conglomerate LG is perhaps best known for its flat screen TVs, mobile phones and fridges. Its not the first name that comes to mind for portable computers, but this one looks...
60%
itreviews.com
Updated:
2014-05-24 02:22:09
Over 24 months youll end up splashing out a lot for this ‘free laptop, so make sure you really need the mobile broadband before going for it. Wed like to see it available priced and SIM-free, though, as it could be a superb little computer for some...
0%
igizmo.co.uk
Updated:
2014-05-24 02:22:09
Free on contract, LG's netbook offering is an interesting proposition built on solid Well built / Built-in 3G / Free – sort of Disappointing battery life The X110 is LG's first keyboard-based device since the Phenom way back in 1998. The company hasn’t...
Good Well built, Builtin 3G, Free – sort of...
Bad Disappointing battery life...
80%
alphr.com
Updated:
2014-05-24 02:22:09
When Asus launched its first netbook back in the autumn of 2007, it could hardly have imagined just how many other companies would be joining the party. Not just all the laptop makers, but Epson in Japan, UK specialists like PC Nextday and Research Mac...
Bottom line With built-in 3G and impressive build quality, the X110 is well worth considering if you want a constant connection - just note the poor out-of-box battery life...
83%
mobilecomputermag.co.uk
Updated:
2014-05-24 02:22:09
The MSI Wind U110 has been a big hit for both buyers and sellers alike, and both Advent and Medion offer the same netbook under their own brand. And now here’s another manufacturer with its own rebadged Wind, but the LG X110 has more than just a new na...
Good Built-in 3G; same as the MSI Wind U100...
Bad Poor battery life; outrageous total price with mobile broadband contract.
Bottom line Finally, a decent netbook with built-in 3G, but the ridiculous full-contract price makes the LG X110 very poor value...
33%
stuff.tv
Updated:
2014-05-24 02:22:09
When the X110 was first announced, we couldn’t help but notice its striking resemblance to MSI’s ubiquitous .With the latter already rebadged as the and Advent 4211, it’d come as no surprise if LG did confirm the rumours that the it had...
Good 3G modem. Cool look. Reasonable price...
Bad Small mouse pad. Average battery life. XP only...
Bottom line An attractive netbook with built-in 3G, but average battery life lets it down...
80%
bityard.com
Updated:
2014-05-24 02:22:09
The portable computer market has undergone a period of innovation in which normal notebooks are getting more attention and more demand than the standard notebooks. In this review, we’ll take a look at LG’s offering. Once of the biggest complaints abo...
80%
techworld.com
Updated:
2014-05-24 02:22:09
The LG Netbook X110 conforms to most netbook criteria: it's durable but with dainty proportions, has a limited specification list in line with the breed and runs the evergreen Windows XP Home. In fact, the LG Netbook X110 is marginally faster than mos...
Bottom line LG has put together a superior netbook that is more attractive than some, runs faster than most and is eminently usable too. If it weren't for the curiously poor battery performance, we'd have been happy to award the LG Netbook X110 our Recommended ba...
0%
notebookcheck.net
Updated:
2014-05-24 02:22:09
Almost every manufacturer has them in their series. 10 inch netbooks at an absolutely attractive starting price. LG sends the X110 into the race, a chic mini-notebook with the usual hardware equipment. In the following editorial, you can discover whe...
Good Attractive Design, Low priced starting price, Very pleasant keyboard, Outdoor suitable display with a good contrast, Low system noise possible, Low heat emissions...
Bad Surface very susceptible for smudge, Undersized hinges, No WLAN Draftn, Bluetooth in the basic configuration, Miserable sound rendering of the int. speaker, Low battery life with a 3cell battery...
Bottom line With the X110, LG tries to score primarily with a very attractive design. Unfortunately, we think they went too far with this, seeing that both the display lid as well as the case shell has been provided with a very sensitive high gloss finish.The X110 is...
85%
vr-zone.com
Updated:
2014-05-24 02:22:09
Mention the word netbook or ultraportable, and the first thing that comes to mind would probably be the ASUS Eee PC. The original 7-inch Eee PC when launched, took the computing world by storm. You could even say that it re-defined the meaning of m...
Bottom line Ever since ASUS Eee PC first appeared in the market in 2007, it created a growing demand for small form factor notebooks - commonly called netbooks. At that time, the Eee PC was noted for its portability, running Linux operating system and having an a...
0%
Brand Image Product code Product Stock Price from
LG X110-G.A7HBV netbook Intel Pentium Mobile N270 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Black LG X110-G.A7HBV netbook Intel Pentium Mobile N270 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
X110-G.A7HBV X110-G.A7HBV 0.00
(excl. VAT)
0 (incl. VAT)
LG X series X110 10.2-inch LED White 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition LG X series X110 10.2-inch LED White 3G (DK) Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition
(show image)
X110-G.A7HSV X110 10.2-inch LED White 3G (DK) 0.00
(excl. VAT)
0 (incl. VAT)
LG X110-G.A7HSV3 netbook Intel Pentium Mobile N270 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White LG X110-G.A7HSV3 netbook Intel Pentium Mobile N270 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
X110-G.A7HSV3 X110-G.A7HSV3 0.00
(excl. VAT)
0 (incl. VAT)
LG X110-G.A7HBV3, Black Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition LG X110-G.A7HBV3, Black Intel Pentium Mobile N270 Netbook 25.9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition
(show image)
X110-G.A7HBV3 X110-G.A7HBV3, Black 0.00
(excl. VAT)
0 (incl. VAT)