LG WM14331FD Direct Drive Washing Machine, Front-load, 8 kg, A, 1400 RPM, White
LG WM14331FD Direct Drive Washing Machine. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 842 mm