location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2600H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2600H
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26")
  • - 1920 x 1200 pixels
  • - 5 ms 300 cd/m² 5000:1
  • - 50 W
Long product name LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver :
The long product name of LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W2600H Wide LCD Monitor FLATRON W00 Series
More>>>
LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver:
The official description of LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Resolution of WUXGA (1920 x 1200)
- Above FULL HD.
- Designed for Windows users and professionals.

Built in USB 2.0 Hub
- 1Up 4Down.
- Easy connection for various external input.

Ergonomic Design_Tilt, Swivel, Height Adjustment (0~100mm)
- FLATRON LCD monitors’ extensive ergonomic features enable the user an optimum working environment. Fatigue, eyestrain are diminished by tilt, swivel and height adjustment.

Short summary description LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver:
This short summary of the LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG W2600H, 66 cm (26"), 1920 x 1200 pixels, LCD, 5 ms, Black, Silver

Long summary description LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver:
This is an auto-generated long summary of LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver based on the first three specs of the first five spec groups.

LG W2600H. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, Silver

Display
Display diagonal *
66 cm (26")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
5000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.287 x 0.287 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
No
Plug and Play
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
602 mm
Depth (without stand)
463 mm
Height (without stand)
270 mm
Weight (without stand)
9.7 kg
Other features
Display
LCD
TV tuner integrated
No
Safety
UL(cUL/TUV-GS/SEMKO
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:11:50
Uk has collected 1 expert review for LG W2600H computer monitor 66 cm (26") 1920 x 1200 pixels Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%