LG logo

LG W2420R computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89005
Info modified on:
22 Aug 2022, 16:24:33
Long product name LG W2420R computer monitor 61 cm (24") 1920 x 1200 pixels Black:

W2420R, 24'' LCD, 16:10, 250 cd/qm, 1.920 x 1.200

LG W2420R computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG Professional Graphic Monitor

Features
- Panel Type: S-IPS
- Screen Uniformity: 90%↑ (Normal panel 80%)
- Aspect Ratio: 16:10
- Brightness: 250cd/m2
- Contrast Ratio(Typical): 1000:1
- On/Off Response Time: 6ms (Typical)
- Backlight Type: RGB LED
- Color Gamut(CIE1976): 135%
- Display Color: 1.073 bilion
- Gamut Coverage: sRGB 100%/ Adobe RGB 100%

Short summary description LG W2420R computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG W2420R, 61 cm (24"), 1920 x 1200 pixels, 6 ms, Black

Long summary description LG W2420R computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG W2420R. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.