LG logo

LG W2363V-WF computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93322
Info modified on:
08 May 2023, 14:43:41
Short summary description LG W2363V-WF computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD White:

LG W2363V-WF, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 2 ms, White

Long summary description LG W2363V-WF computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD White:

LG W2363V-WF. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.