location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1952TQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1952TQ
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:57:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD
  • - WXGA 1440 x 900 pixels 16:10
  • - 300 cd/m² 2 ms
  • - 40 W
Long product name LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m² :
The long product name of LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19IN LCD W1952TQ 19" LCD Monitor with tilt design Widescreen with 10,000:1 Contrast Ratio, 2ms response time, DVI connection and ez zooming
More>>>
LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m²:
The official description of LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High Brightness: 300 cd/m2
- Wide Viewing Angle: 170° /170°
- Resolution: 1440 x 900
- Ultra High Contrast Ratio; 10,000:1 (DFC)
- Ultra Fast Response Time: 2ms GTG
- Color Depth(Num of Colors): 16.2M
- PC Input / Output DVI-D

Short summary description LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m²:
This short summary of the LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG W1952TQ, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m²:
This is an auto-generated long summary of LG W1952TQ TV 48.3 cm (19") WXGA Black 300 cd/m² based on the first three specs of the first five spec groups.

LG W1952TQ. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 2 ms, Native aspect ratio: 16:10. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:10
Display brightness *
300 cd/m²
Response time
2 ms
Contrast ratio (dynamic)
10000:1
Display number of colours
16.78 million colours
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1440 x 900 pixels
Design
Product colour *
Black
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Certificates
Certification
UL(cUL)/TUV-GS/SEMKO/FCC-B/CE/EPA
Weight & dimensions
Width (without stand)
452 mm
Depth (without stand)
104 mm
Height (without stand)
371 mm
Weight (without stand)
3.6 kg
Other features
Display
LCD
Pixel pitch
0.2835 x 0.2835 mm
User Guide on CD-ROM
Yes
Box depth (imperial)
15.2 cm (5.98")
Box height (imperial)
42.4 cm (16.7")
Box width (imperial)
51.1 cm (20.1")
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Country Distributor
United Kingdom 1 distributor(s)