location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W122CE window/through-wall air conditioner 12000 BTU/h 3516.8 W White Window air conditioner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W122CE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W122CE
Category:
One-room air conditioners, which sit in a window or wall opening, with interior controls. Interior air is cooled as a fan blows it over the evaporator. On the exterior the air is heated as a second fan blows it over the condenser. In this process, heat is drawn from the room and discharged to the environment. A large house or building may have several such units, permitting each room to be cooled separately.
Window & Through-Wall Air Conditioners Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:06
The date of the most recent change of this product data-sheet in Icecat.
LG W122CE user manual (23.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description LG W122CE window/through-wall air conditioner 12000 BTU/h 3516.8 W White Window air conditioner:
This short summary of the LG W122CE window/through-wall air conditioner 12000 BTU/h 3516.8 W White Window air conditioner data-sheet is auto-generated and uses the product title and the first six key specs.

LG W122CE, Window air conditioner, 12000 BTU/h, White

Long summary description LG W122CE window/through-wall air conditioner 12000 BTU/h 3516.8 W White Window air conditioner:
This is an auto-generated long summary of LG W122CE window/through-wall air conditioner 12000 BTU/h 3516.8 W White Window air conditioner based on the first three specs of the first five spec groups.

LG W122CE. AC input voltage: 220 V, AC input frequency: 60 Hz. Product colour: White. Width: 600 mm, Depth: 563 mm, Height: 381 mm

Technical details
Air conditioner functions *
Cooling, Fan
Cooling capacity *
12000 BTU/h
Cooling capacity in watts *
3516.8 W
Cooling energy efficiency (EER, W/W) *
3.38
Refrigerating medium
R32
Type *
Window air conditioner
Air filter
Yes
Timer duration (maximum)
24 h
Remotely operated
Yes
Timer
Yes
Power
AC input voltage
220 V
AC input frequency
60 Hz
Design
Product colour *
White
Built-in display
Yes
Weight & dimensions
Width *
600 mm
Depth *
563 mm
Height *
381 mm
Weight
37.4 kg
Packaging content
Remote control included
Yes