LG logo

LG TDC70080E tumble dryer Freestanding Front-load 7 kg White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19644
Info modified on:
23 Oct 2019, 14:58:41
Short summary description LG TDC70080E tumble dryer Freestanding Front-load 7 kg White:

LG TDC70080E Tumble Dryer, Freestanding, Front-load, White, LCD, 7 kg, 61.5 dB

Long summary description LG TDC70080E tumble dryer Freestanding Front-load 7 kg White:

LG TDC70080E Tumble Dryer. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg, Noise level: 61.5 dB. Delay start (max): 3 h. Connected load: 2900 W. Depth: 585 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.