LG logo

LG TDC70045E tumble dryer Freestanding Front-load 7 kg White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21669
Info modified on:
18 Jun 2025, 14:15:03
Short summary description LG TDC70045E tumble dryer Freestanding Front-load 7 kg White:

LG TDC70045E Tumble Dryer, Freestanding, Front-load, White, LED, 7 kg, 4.83 kWh

Long summary description LG TDC70045E tumble dryer Freestanding Front-load 7 kg White:

LG TDC70045E Tumble Dryer. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg. Energy consumption: 4.83 kWh. Depth: 600 mm, Width: 595 mm, Height: 850 mm. Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.