location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG SP820 Smart TV box Black Wi-Fi Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP820
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031255016
Category: Smart TV Boxes Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG SP820 Smart TV box Black Wi-Fi Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi Ethernet LAN
  • - 1.4
  • - 3GP, DIVX, FLV, H.264, MKV, MPEG2, MPEG4, TP, TS, VC-1, WMV
  • - AAC, MP1, MP2, MP3, WMA
  • - Black
Long product name LG SP820 Smart TV box Black Wi-Fi Ethernet LAN :
The long product name of LG SP820 Smart TV box Black Wi-Fi Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D, DLNA, Wi-fi, Smart TV, Lan
More>>>
LG SP820 Smart TV box Black Wi-Fi Ethernet LAN:
The official description of LG SP820 Smart TV box Black Wi-Fi Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3D Contents Playbackicon

Enjoy your favourite 3D VOD in the comfort of your own home with friends and family with more comfortable LG Network Media Player.

LG Smart TVicon

LG Smart TV technology makes finding exciting new content simple. With access to thousands of movies via LG’s Premium VoD service and thousands of apps available from LG’s App store, there’s limitless entertainment potential on offer, thousands of movies and catch-up services from the likes of BBC iPlayer, Lovefilm. You can even browse the full internet, watch web-based videos and catch up with friends on social networking sites like Facebook and Twitter.

Smart Shareicon

Smart Share lets you connect to your PC, external HDD or USB memory stick to browse and playback media contents.

Web Browsingicon

Enjoy web surfing just like a PC on a bigger screen! You can search the Internet and access web content at ease through an intuitive user environment with convenient Magic Remote!

Magic Remoteicon

Scrolling up and down a screen is second nature to PC users but with the Magic Remote’s new wheel functionality, you can do the same on your TV screen. Scroll, zoom and do anything you can do with your computer’s mouse.

Wi-Fi Direct™icon

Wireless sharing with LG devices is easy. Share movies, photos, music and other files between your devices wirelessly. Stream your PC or smartphone contents directly to the big screen – the possibilities are endless.

External HDD Playbackicon

Giving you one-touch access to your images, music and videos stored on external hard drives, External HDD Playback gives you an easy way to get your content onto your LG device with the minimum of fuss.

Short summary description LG SP820 Smart TV box Black Wi-Fi Ethernet LAN:
This short summary of the LG SP820 Smart TV box Black Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

LG SP820, 3GP, DIVX, FLV, H.264, MKV, MPEG2, MPEG4, TP, TS, VC-1, WMV, AAC, MP1, MP2, MP3, WMA, Black, 200 mm, 120 mm, 29 mm

Long summary description LG SP820 Smart TV box Black Wi-Fi Ethernet LAN:
This is an auto-generated long summary of LG SP820 Smart TV box Black Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.

LG SP820. Video formats supported: 3GP, DIVX, FLV, H.264, MKV, MPEG2, MPEG4, TP, TS, VC-1, WMV, Audio formats supported: AAC, MP1, MP2, MP3, WMA. Product colour: Black. Width: 200 mm, Depth: 120 mm, Height: 29 mm

Storage
Storage media type
Not available
Card reader integrated *
No
Software
Firmware upgradeable
Yes
Video formats supported
3GP, DIVX, FLV, H.264, MKV, MPEG2, MPEG4, TP, TS, VC-1, WMV
Audio formats supported
AAC, MP1, MP2, MP3, WMA
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
HDMI version
1.4
Ports & interfaces
HDCP
Yes
Digital audio optical out
1
Performance
Product colour *
Black
Weight & dimensions
Width
200 mm
Depth
120 mm
Height
29 mm
Other features
Full HD
Yes
USB 2.0 ports quantity
2
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:19:37
Uk has collected 15 expert reviews for LG SP820 Smart TV box Black Wi-Fi Ethernet LAN and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2013-07-01 03:19:36
Thanks to the popularity of catch-up TV streaming and on-demand movies, ‘Smart' TVs have taken off in a big way, and the LG SP820 is here to bring 'Smart' features to aging sets. Smart TV sets are equipped with an internet connection that allows you to s...
Good Convenient to set up, easy to use, Smooth, reliable media streaming, Wide ranging format support, Compact dimensions...
Bad Smart TV needs more catch up TV content, Can't use Magic Remote cursor with BBC iPlayer, Duplicated items in My Apps menu...
Bottom line With smart functionality built into most of the latest Blu-ray players and TVs, most people won't have any need for the LG SP820. But if you want to breathe a bit of life into an older system with a glut of internet content and DLNA streaming then it's a...
90%