location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG SGEY0007601 headphones/headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGEY0007601
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGEY0007601
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name LG SGEY0007601 headphones/headset Wired Black :
The long product name of LG SGEY0007601 headphones/headset Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Earbud Headset for CB630 Invision, CE110, CP150, CU515 Black, CU515 Plum, CU575
More>>>
LG SGEY0007601 headphones/headset Wired Black:
The official description of LG SGEY0007601 headphones/headset Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to your phone allowing you hands-free operation. This headset includes an earpiece, microphone, and integrated call answer/termination button.

Short summary description LG SGEY0007601 headphones/headset Wired Black:
This short summary of the LG SGEY0007601 headphones/headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG SGEY0007601, Wired, 50 g, Headset, Black

Long summary description LG SGEY0007601 headphones/headset Wired Black:
This is an auto-generated long summary of LG SGEY0007601 headphones/headset Wired Black based on the first three specs of the first five spec groups.

LG SGEY0007601. Product type: Headset. Connectivity technology: Wired. Weight: 50 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Binaural
Product colour *
Black
Compatible products
CB630 Invision CE110 CP150 CU515 Black CU515 Plum CU575 CU720 Shine CU920 CU920 Vu-TV Invision LG600G TRAX
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Weight
50 g
Other features
Compatibility
Telephone
Weight (imperial)
0.0499 kg (0.11 lbs)