LG logo

LG S900-U.CPCBG laptop Intel® Core™2 Duo T7500 48.3 cm (19") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44590
Info modified on:
22 Jan 2025, 05:43:57
Short summary description LG S900-U.CPCBG laptop Intel® Core™2 Duo T7500 48.3 cm (19") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:

LG S900-U.CPCBG, Intel® Core™2 Duo, 2.2 GHz, 48.3 cm (19"), 1440 x 900 pixels, 2 GB, 320 GB

Long summary description LG S900-U.CPCBG laptop Intel® Core™2 Duo T7500 48.3 cm (19") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:

LG S900-U.CPCBG. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 5.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.