location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RJP-411W monitor accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJP-411W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJP-411W
Category:
Accessories for flat panel TVs and monitors such as stands and desk mounts.
Monitor Accessories Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 19:31:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG RJP-411W monitor accessory :
The long product name of LG RJP-411W monitor accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJP-411W - HTV Accessories
More>>>
LG RJP-411W monitor accessory:
The official description of LG RJP-411W monitor accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG RJP-411W HTV Accessories

END-USER DEVICE INPUTS
Video In - Composite Video Jack 1 Vpp, 75 ohms;
S-Video In - None;
Audio In L/R - Left - Right Audio Jacks (Nom In: 250mV RMS @ 22K ohms) Overload In: 1.6V RMS Max;
Audio In - 3.5 mm Stereo Audio Jack;
Digital Video In - Digital Video Connector;
PC Video In - 15-pin RGB PC Monitor Connector;
Phone In - None;
Network In - None;
USB In - None (Only optional iPod Dock's USB thru path with 24V Charger In);
AC Outlets - None.

Output
Video Outputs - CV;
Video Out - None;
Audio Out L/R - Left/Right Audio Jacks Max: 1.6 V RMS (1 KHz) @ 600 ohms, Typ: 250mV RMS @ 600 ohms;
Digital Video Out - Digital Video Connector;
RGB Out - None;
Phone Out - None;
Network In - None;
USB Out - USB "A"type Male Plug (For optional iPod Dock's USB thru path);
Control & Aux - Break Out Box w/24V Power (10-Pin RJ-50 to DSUB9, HDMI-CEC) iPod Audio/Video Dock In(TTA 20p).

Other
Features - Vertical Wall Mount;
Color - White;
Sales Market - Europe, Australia, China;
Software - Scaler RJP SW;
MP Start (Min MP Q'TY) - June, 2011;
Standard - FCC(DoC_Class B) CE, C-Tick;
Cable Bundle Length - 12 feet;
Include (Additional Converter Cable) - Mixed Signal Breakout Cable.

Short summary description LG RJP-411W monitor accessory:
This short summary of the LG RJP-411W monitor accessory data-sheet is auto-generated and uses the product title and the first six key specs.

LG RJP-411W, White

Long summary description LG RJP-411W monitor accessory:
This is an auto-generated long summary of LG RJP-411W monitor accessory based on the first three specs of the first five spec groups.

LG RJP-411W. Product colour: White