LG logo

LG RH389H DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15495
Info modified on:
21 Nov 2019, 17:23:48
Short summary description LG RH389H DVD/Blu-Ray player DVD recorder Black:

LG RH389H, 10-Bit/54MHz, 8 - 20000 Hz, 8 - 22000 Hz, 90 dB, 0.02%, 24-bit/192kHz

Long summary description LG RH389H DVD/Blu-Ray player DVD recorder Black:

LG RH389H. Video D/A Converter (DAC): 10-Bit/54MHz. Frequency response CD: 8 - 20000 Hz, Frequency response DVD: 8 - 22000 Hz, Signal-to-Noise Ratio (SNR): 90 dB. Audio formats supported: MP3, WMA. Disc types supported: CD, DVD, DVD-RAM, Optical disc diameter: 120 mm, Number of optical discs: 1 discs. Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.