Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RC8005S freestanding Front-load 8kg Silver tumble dryer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC8005S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC8005S
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5915
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 22 Oct 2017 12:34:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG RC8005S freestanding Front-load 8kg Silver tumble dryer:
This short summary of the LG RC8005S freestanding Front-load 8kg Silver tumble dryer data-sheet is auto-generated and uses the product title and the first six key specs.
LG RC8005S, Freestanding, Front-load, Silver, LED, 8 kg, 128 min
Long summary description LG RC8005S freestanding Front-load 8kg Silver tumble dryer :

LG RC8005S. Case design: Freestanding, Loading type: Front-load, Colour of product: Silver. Drum capacity: 8 kg, Cycle time: 128 min. Delay start (max): 19 h. Energy consumption: 4.49 kWh, Connected load: 2900 W, AC input voltage: 220 - 230. Width: 595 mm, Depth: 585 mm, Height: 850 mm

This is an auto-generated long summary of LG RC8005S freestanding Front-load 8kg Silver tumble dryer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.