LG logo

LG RC7020A1 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114916
Info modified on:
18 Jun 2025, 14:15:00
Short summary description LG RC7020A1 tumble dryer Freestanding Front-load 7 kg White:

LG RC7020A1, Freestanding, Front-load, White, Rotary, LED, Stainless steel

Long summary description LG RC7020A1 tumble dryer Freestanding Front-load 7 kg White:

LG RC7020A1. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg, Noise level: 61.5 dB. Energy consumption: 3.92 kWh. Depth: 669 mm, Width: 594 mm, Height: 845 mm. Package dimensions (WxDxH): 660 x 702 x 910 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.