LG PC12 HD Radio, 87.5 - 108 MHz, 520 - 1720 kHz, Slot, 10 W, MP3, WMA, Black
LG PC12 HD Radio. FM band range: 87.5 - 108 MHz, AM band range: 520 - 1720 kHz. Disc loading type: Slot. RMS rated power: 10 W. Audio formats supported: MP3, WMA. Product colour: Black