LG logo

LG PC09SQ.NSJ air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109482
Info modified on:
12 Dec 2024, 14:16:43
Short summary description LG PC09SQ.NSJ air conditioner Air conditioner indoor unit White:

LG PC09SQ.NSJ, Air conditioner indoor unit, White, Cooling, Heating, 2500 W, 890 W, 890 W

Long summary description LG PC09SQ.NSJ air conditioner Air conditioner indoor unit White:

LG PC09SQ.NSJ. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 125 kWh, Annual energy consumption (heating) (Average heating season): 875 kWh. Indoor unit sound power level: 59 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 27 dB. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.