LG P series P430-K.BE44P1(7465), Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB
LG P series P430-K.BE44P1(7465). Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver