LG logo

LG P300-U.ABRAG laptop Intel® Core™2 Duo T8300 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32112
Info modified on:
24 Jan 2025, 20:45:12
Short summary description LG P300-U.ABRAG laptop Intel® Core™2 Duo T8300 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Business:

LG P300-U.ABRAG, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description LG P300-U.ABRAG laptop Intel® Core™2 Duo T8300 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8600M GS Windows Vista Business:

LG P300-U.ABRAG. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce Go 8600M GS. Operating system installed: Windows Vista Business. Weight: 1.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.