location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG P1440E25T3B LED bulb 4000 K 14.4 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1440E25T3B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1440E25T3B
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:20:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG P1440E25T3B LED bulb 4000 K 14.4 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 14.4 W
  • - Luminous flux: 775 lm Bulb lifetime: 40000 h
  • - Colour temperature: 4000 K Beam angle (max): 25° Color Rendering Index (CRI): 83
  • - 220-240 V
More>>>
Short summary description LG P1440E25T3B LED bulb 4000 K 14.4 W E27:
This short summary of the LG P1440E25T3B LED bulb 4000 K 14.4 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

LG P1440E25T3B, 14.4 W, E27, 775 lm, 40000 h

Long summary description LG P1440E25T3B LED bulb 4000 K 14.4 W E27:
This is an auto-generated long summary of LG P1440E25T3B LED bulb 4000 K 14.4 W E27 based on the first three specs of the first five spec groups.

LG P1440E25T3B. Bulb power: 14.4 W, Fitting/cap type: E27, Luminous flux: 775 lm, Bulb lifetime: 40000 h, Colour temperature: 4000 K, Beam angle (max): 25°, Color Rendering Index (CRI): 83, Power factor: 0.9

Performance
Luminous flux *
775 lm
Bulb lifetime *
40000 h
Colour temperature *
4000 K
Dimmable
Yes
Beam angle (max)
25°
Color Rendering Index (CRI)
83
Power factor
0.9
Luminous efficacy
53.5 lm/W
Bulb power *
14.4 W
Fitting/cap type *
E27
Luminous intensity
3300 cd
Product colour
White
Power
Input voltage
220 - 240 V
Weight & dimensions
Diameter
9.7 cm
Height
99.5 mm
Weight
300 g
Other features
AC input voltage
220-240 V
Energy efficiency class (old)
A
Technical details
Mean cycles between failures (MCBF)
20000
Start-up time
0.2 s