location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OM5540 home audio system Home audio mini system 330 W Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OM5540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OM5540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084825940
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 10:37:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG OM5540 home audio system Home audio mini system 330 W Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio mini system 330 W Black, Red
  • - Optical disc player
  • - Bluetooth
  • - USB port DC-in jack
  • - MP3 playback
  • - Equalizer
Long product name LG OM5540 home audio system Home audio mini system 330 W Black, Red :
The long product name of LG OM5540 home audio system Home audio mini system 330 W Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120 Watts, Bluetooth, NFC, Auto DJ, USB
More>>>
LG OM5540 home audio system Home audio mini system 330 W Black, Red:
The official description of LG OM5540 home audio system Home audio mini system 330 W Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

300W SPEAKERS
Get the party started with 300W power of sound and enjoy your latest party playlists.

AUTO DJ

Create seamless party playlists with LGs Auto DJ which blends each song into the next, perfect for parties.

BLUETOOTH™ / NFC
Play your favourite music from your smartphone or tablet on your LG home audio system by wirelessly streaming via Bluetooth™ and NFC.

LED LIGHTING
Create the ultimate party atmosphere with LGs LED lighting that changes with the beat.

DUAL USB
Play your latest playlist on your LG home audio system from your smartphone while it charges via USB.

CD PLAYBACK
Listen to your entire CD collection with the built-in CD player.

PORTABLE IN
Simply plug in via 3.5mm jack and play your favourite tracks from your smartphone or mobile device on your home audio system with AUX connectivity.

Short summary description LG OM5540 home audio system Home audio mini system 330 W Black, Red:
This short summary of the LG OM5540 home audio system Home audio mini system 330 W Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG OM5540, Home audio mini system, Black, Red, 3 discs, 330 W, 3.5 mm, CD-A, MP3, WMA, WMV

Long summary description LG OM5540 home audio system Home audio mini system 330 W Black, Red:
This is an auto-generated long summary of LG OM5540 home audio system Home audio mini system 330 W Black, Red based on the first three specs of the first five spec groups.

LG OM5540. Type: Home audio mini system, Product colour: Black, Red, Number of optical discs: 3 discs. RMS rated power: 330 W. Headphone connectivity: 3.5 mm. Audio formats supported: CD-A, MP3, WMA, WMV, Playback disc formats: CD audio, Recording on: USB. Width: 299 mm, Depth: 312 mm, Height: 692 mm

Design
Type *
Home audio mini system
Product colour *
Black, Red
Optical disc player *
Yes
Cassette deck
No
Number of optical discs
3 discs
Multimedia
RMS rated power *
330 W
Bass reflex
No
Karaoke
No
Network
Wi-Fi *
No
Bluetooth
Yes
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Headphone outputs
1
DC-in jack
Yes
Performance
MP3 playback
Yes
Card reader integrated *
No
Playback disc formats
CD audio
Audio formats supported *
CD-A, MP3, WMA, WMV
Record playback
Yes
Recording on
USB
Ergonomics
Equalizer
Yes
Weight & dimensions
Width
299 mm
Depth
312 mm
Height
692 mm
Weight
5.35 kg
Packaging content
Manual
Yes
Other features
Apple docking compatibility
Not supported
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)