location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED77C9PLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED77C9PLA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098384259 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:47:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - New 2nd Gen α9 Processor with AI
  • - Advanced voice control
  • - Perfect Colour on Perfect Black
  • - Dolby Vision & Atmos Cinema Experience at home
  • - 4K Cinema HDR Delivering the filmmaker’s vision
  • - Minimalistic design Blends in to any space
Long product name LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

77", 3840 x 2160, OLED, 4K Cinema HDR, HLG, RMS 40 W, webOS Smart TV, DVB-T2/C/S2, 4x HDMI, 3x USB, LAN, SPDIF, CI+1.4, Wi-Fi, Bluetooth 5.0
More>>>
LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New 2nd Gen α9 Processor with AI
The 2nd generation α9 Processor has been upgraded with a deep learning AI algorithm, which optimises picture and sound depending on the type and quality of content, so you always enjoy a breathtaking experience.

Live in wonder with New Intelligence
LG AI TV expands your AI experience with both the Google Assistant and Alexa. Get answers to questions and control smart home appliances all through the power of your voice.

Perfect Colour on Perfect Black
OLED pixels create an astonishingly accurate and wide colour range which is presented on the perfect black background only available from self emitting pixels.

Black, The Most Important Colour
LG OLED TV ensures the OLED Black with over 8 million self-lighting pixels which can control their own luminance individually. It brings out the richness in all colours, uncovers the hidden details and even reveals life.

OLED Black, Hollywood Filmmaker's Inspiration
"The OLED Black now gives you a portal into that world as opposed to a display of that world." Listen to famous VFX(Visual effects) Supervisor, Rob Legato’s experiences with LG OLED TV.

Dolby Vision & Atmos
Cinema Experience at Home

Dolby transforms your home into an entertainment powerhouse with cinematic HDR imaging and sound.

4K Cinema HDR
Delivers The Filmmaker’s Vision

LG’s 4K Cinema HDR trues to the filmmaker’s vision with the support of most HDR formats. Be immerse in cinematic images with major HDR formats including Advanced HDR by Technicolor and HDR10 Pro.

Minimalistic design
Blends in to any space

The sophisticated and sleek design of the LG C9 OLED TV seamlessly integrates with your home. LG OLED TV adds a final touch of uniqueness to your carefully curated interior.

Reducing Cable Clutter
Cable management keeps all connections neatly organised so your living room will be clean and clutter free.

Gallery Mode Adds A Touch of Class to Your Life
Gallery Mode brings world-famous travel attractions updated seasonally by TripAdvisor.

Short summary description LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED77C9PLA, 195.6 cm (77"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED77C9PLA. Display diagonal: 195.6 cm (77"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
195.6 cm (77")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
195 cm
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Web OS
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Catch-up TV, Mediaset Play, Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
40 W
Audio decoders
DTS, Dolby Atmos, Dolby Digital
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Video formats supported
H.265, HEVC
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Dolby Vision
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
Smartphone/tablet remote support
Yes
USB recording
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
179 W
Power consumption (standby) *
0.5 W
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1722 mm
Depth (with stand)
253 mm
Height (with stand)
1047 mm
Weight (with stand)
36.5 kg
Width (without stand)
1722 mm
Depth (without stand)
56 mm
Height (without stand)
991 mm
Weight (without stand)
29.9 kg
Packaging data
Package width
1895 mm
Package depth
285 mm
Package height
1130 mm
Package weight
43 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Remote control type
MR19
Other features
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Built-in speaker(s)
Yes
Compatible with universal remote control
Yes
Mediaset Premium Ready
No
Premium Smart CAM Ready
Yes
Intelligent Voice Recognition
Yes
Annual energy consumption
248 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Google applications
Google Home
App store
LG Content Store
Wireless speaker ready
Yes
MagicLink
Yes
Advanced Colour Enhancer
Yes
Virtual Reality (VR) ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 13:10:29
Uk has collected 18 expert reviews for LG OLED77C9PLA TV 195.6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 13:10:29
The C9 is the second most affordable model in LG’s 2019 OLED TV family, but it has one crucial difference to its cheaper stablemate. Whereas the cheaper B9 uses the Alpha 7 Gen 2 processor, the C9 models and above use LG’s most advanced Alpha 9 generation...
Bottom line It'd be easy to write off the LG C9 as nothing more than a C8 with a handful of extra features, but it's much more than that. Its gaming prowess is considerably improved over the previous generation, and LG stands uncontested as the only TV manufacturer t...
100%
4k.com
Updated:
2019-12-02 13:10:29
LG's C9, has a great deal to sincerely like about it and unless you're simply opposed to OLED TVs because of worries about the long-term reliability of their display technologies (mainly burn-in issues that we'll cover in detail below) this is a downright...
Bottom line Our bottom line opinion of the LG OLED C9 4K HDR TV is that it's fantastic and very much worth going for if you want the newest in OLED technology and connectivity specs. On the other hand, in terms of display performance, this TV does only a marginally b...
93%
pcmag.com
Updated:
2020-08-18 11:56:34
Organic light-emitting diode (OLED) TVs are some of the best you can buy, in both style and performance. The technology enables the panels to be incredibly thin while producing perfect black levels and a wide range of color. It's also very expensive, whic...
Good Perfect black levels and excellent contrast, Wide color reach, Powerful smart TV platform with Google Assistant...
Bad Expensive, Colors are slightly cool out of the box, Limited selection of streaming services...
Bottom line LG's OLEDC9 series of OLED TVs offer fantastic contrast with perfect black levels and vivid colors, in a remarkably thin and attractive design...
80%
whathifi.com
Updated:
2019-12-02 11:48:41
The LG OLED55C9PLA is a smaller version of a fantastic LG C-Class OLED TV that we’ve already reviewed. But size can be tricky. There’s little difference between a 1kg bar of Dairy Milk chocolate and a 200g one, except more chocolate – the flavour and the quality is just the same. But just because the bigger panelled 65in LG OLED65C9PLA has a five-star rating, it doesn’t necessarily follow that the smaller version will deliver too. It should be the same, and often is, but that’s not always the case...
Good Rich and natural colours, Inky dark blacks, Genuine upscaling class, Excellent levels of detail...
Bad Finest dark details missing, Sound isn't spectacular...
Bottom line Picture wise, this TV is every bit as good as its excellent 65in sibling. Sure, the sound could be a touch better and a little more peak panel brightness might help with those dark details, but for this kind of money it's a killer TV. Colours are insanely...
100%
trustedreviews.com
Updated:
2019-12-02 11:48:41
This state-of-the-art OLED TV delivers AI enhancements, a comprehensive smart platform, alongside superb pictures and sound The LG OLED55C9 is the latest mid-range 4K OLED TV from the manufacturer. It includes the Alpha 9 processor not found in the entry...
Good Impressive image accuracy, Amazing blacks and contrast, AI-enhanced smart platform, Dolby Vision and Atmos, Incredibly low input lag...
Bad Limited HDR brightness, No HDR10+ support...
Bottom line This state-of-the-art 4K OLED TV delivers AI-enhanced picture and sound, and a smart platform that's as comprehensive as it is clever. The SDR and HDR images are both superb, and it's only the lack of HDR10+ support that disappoints...
100%
techguide.com.au
Updated:
2019-12-02 11:48:41
LG is playing to its strengths again with its new 2019 C9 OLED which features the latest Alpha 9 Gen 2 Intelligent Processor and a stunning all-round entertainment experience.Tech Guide spent a night with the 65-inch LG C9 OLED which has a number of imp...
Good Super thin design, Alpha 9 Gen 2 processor, Black levels and picture quality, AI smarts...
Bad Expensive, 2018 LG OLED owners can't upgrade to latest webOS...
Bottom line LG has managed to make its already excellent OLED TV even better and smarter thanks the Alpha 9 Gen 2 processor. If you want a TV that can give you a superb entertainment experience, look no further than the LG C9 OLED.Related PostsLG reveals pricing and...
95%
Digitaltrends.com
Updated:
2020-05-09 08:14:14
LG and Sony went toe-to-toe on image quality this year, and in a minor upset, Sony won. The Sony Master Series A9G 4K managed to nudge out the LG C9 OLED.Don't cut the LG C9 OLED out of consideration yet, though. It doesn't win in picture quality, but it'...
Good Class-leading picture quality, Gorgeous design, Excellent user interface, Alexa, Google Assistant, AirPlay2 compatible, Future-proofed ports...
Bad Low risk of burn-in, More expensive than prior year's model...
Bottom line Yes. If you want the best picture quality money can buy and an outstanding user experience, the LG C9 OLED is the best TV purchase you can make.Editors' RecommendationsLG Gallery Series GX 4K HDR OLED TV review: Simply gorgeous The best TVs for 2020 Cheap...
90%
goodhousekeeping.co.uk
Updated:
2019-12-02 11:49:10
We earn a commission for products purchased through some links in this article.One of the best UltraHD TVs available today, the LG OLED C9 doesn't come cheap but it's worth every penny. Extremely thin and lightweight, TV shows and movies look stunning...
Good Google Assistant and Amazon Alexa are built-in so can the voice assistants can search for shows, find information on the web or even find the weather for you, Gallery Mode allows you to place pictures and scenes on the TV screen when it's not in use, The...
Bad The TV felt slightly unstable on the stand and wobbled a little...
Bottom line You'll be hard pushed to do better than the LG OLED C9. This TV looks stunning, sounds good and has plenty of bells and whistles to make life easier too. However, it's got an eye-watering price tag.Key SpecificationsScreen size: 65inScreen type: LEDResolu...
90%
homecinemachoice.com
Updated:
2019-12-02 11:49:14
The OLED65C9's assault on your heart and mind begins with its sensationally thin screen and ultra-minimalist design. New from LG this year is a useful cable tidying system integrated into the rear of the stand, which creates an even slicker feel.Looking a...
0%
pocket-lint.com
Updated:
2019-12-02 11:49:28
LG's dominance of the OLED TV market continues unabated, but with every manufacturer apart from Samsung now offering their own models, how long can it last? The C9 is LG's answer to this question. It sits in the middle of the company's 4K OLED TV range...
Good Awesome pictures, Dolby Vision and Atmos, AI-enhanced webOS, Impressive sound quality, Incredibly low input lag...
Bad No HDR10+ support, Limited peak brightness for HDR content...
Bottom line The LG C9 is one of the smartest, highly-specified, and comprehensively-featured TVs that we've ever tested. The OLED 4K panel delivers all the detail, deep blacks, accurate colours and wider viewing angles we'd expect, while the new AI-enhanced processin...
90%
whathifi.com
Updated:
2019-12-02 11:49:28
Despite all of its What Hi-Fi? Awards, LG is in a tricky position with its OLED TVs. According to accepted wisdom, OLED panels hit their performance limit in 2017, and from a hardware perspective, these 2019 OLEDs are similar to models from back then.LG h...
Good Lovely, subtle design, Rich but natural pictures, Fabulous contrast, Strong sound...
Bad Rival Samsung edges it at brightness extremes, Beaten for motion, Convoluted menus...
Bottom line We may be close to OLED's hardware limitations, but each year LG squeezes more performance out of its panels, producing a picture that defies expectations.This year is no different. The C9 is a superb performer that majors on naturalism in the way its pre...
100%
stereo.net.au
Updated:
2019-12-02 11:49:31
From its more value orientated beginnings as Gold Star Electronics, LG has gone on to produce what many consider as some of the finest televisions available today.Naturally, my bags were packed and ready by the front door when I was invited to travel to S...
Bottom line If you've been around for a while, it's hard not to look at LG's OLED televisions without thinking about just how far the South Korean manufacturer has come...
0%
whathifi.com
Updated:
2019-12-02 11:49:32
LG's rollable 4K OLED TV might have grabbed a lot of headlines at CES 2019 but, assuming its a) very expensive and b) not out until the second half of this year, it's the company's bread and butter OLEDs will be the big sellers this year.And if previous y...
Good Lovely, subtle design, Rich but natural pictures, Fabulous contrast, Strong sound...
Bad Rival Samsung edges it at brightness extremes, Beaten for motion, Convoluted menus...
Bottom line We may be close to OLED's hardware limitations, but each year LG squeezes more performance out of its panels, producing a picture that defies expectations.This year is no different. The C9 is a superb performer that majors on naturalism in the way its pre...
100%
stuff.tv/my/
Updated:
2019-12-18 07:38:59
Remember when TVs were the main source of entertainment at home? These days a lot of the entertainment we get is from the internet, and with streaming on the rise and even TVs in Malaysia now depend on digital TV as analogue TV transmission has now ended...
Good Gorgeous visuals and sounds, Equipped with AI and Assistant, Capable of being the hub for IoT...
Bad Expensive, Voice control doesn't capture well sometimes...
Bottom line If there's one thing I hope Malaysians would be interested in more, it's definitel IoT, and what better way to get into it than through a Smart TV that is capable of being a hub to it all. The LG C9 TV is definitely one of the best Smart TVs in the market...
100%
T3.com
Updated:
2020-04-12 01:37:20
Welcome to T3's LG C9 review. This is LG's most all-round attractive OLED TV to date. It's not the cheapest; that honour belongs to the B9 series. The C9 series is, though, the most affordable range to get LG's latest Alpha 9 Generation 2 picture processo...
Good Mostly stellar, contrast-rich picture quality,Easy to use,Stunning design,Great value for what's on offer...
Bad Not as bright for HDR as a few LCDs, The screen's quite reflective, Theoretically susceptible to image retention, No HDR10+ support...
Bottom line The LG C9 feels like a no-compromise OLED TV, but with amore affordable price tag. It builds on the foundations of its predecessors with small but significant improvements, making for one of the best TVs you can buy.Reasons to buy+Mostly stellar, contrast...
100%
tomsguide.com
Updated:
2019-12-02 11:49:10
When it comes to premium TV technologies, one in particular stands out, thanks to its precision lighting and superslim design: OLED. And the LG C9 OLED ( $1,796 for the 55-inch model, $2,796 for the 65-inch model ) has been on our radar for months as LG...
Good Impeccable OLED displa, Cutting-edge HDMI 2.1 connectivit, Best-in-class performanc, Great soun, Solid smart-TV feature, Google Assistant and Amazon Alexa built in...
Bad Premium price will turn many away...
Bottom line There are no two ways about it — the LG C9 OLED is the best TV we've seen in 2019, and it gets our top recommendation for 4K smart TVs. The design is inspiring, the smart functions intelligent and approachable, and the performance superb. If you want the...
0%
flatpanelshd.com
Updated:
2019-12-02 11:49:21
First impressions | Functionality | Calibration | Measurements | Picture quality | LG C9 is the successor to C8 and the 2019 OLED generation from LG. It features the latest video processor, an upgraded version of webOS, a polished design, and not least HD...
Good Rear-facing ports, Solution to flashing not ideal, webOS not receiving updates, 77" still very expensive...
Bottom line LG has made a number of tweaks to its TV platform, webOS, this year, with the most useful being "AI Preview", which simply means that some apps pull content suggestions to the bottom menu. Apple's 'TV' app, AirPlay 2 and HomeKit will not arrive until late...
0%
pocnetwork.net
Updated:
2020-02-24 09:17:27
When it comes to looking for the best TV that money can buy, OLED is absolutely at the top of the list. Up there at the top, you have LG's C9 Series 65″ 4K OLED TV (along with other size options).We absolutely love this TV. It has been, by far, one of our...
Bottom line If you are looking for a TV that appears as though it just walked off the CES floor, this is a winner. A prize to hang on the wall with pride (and show off to all of your friends to make them jealous). The image quality is one of the best out there curren...
90%
lifewire.com
Updated:
2020-02-24 09:17:27
The LG OLED C9 (OLED65C9PUA) may not be a significant improvement over its predecessor, but it's still our pick for the best OLED TV of 2019, combining 65 inches of near-perfect color with an ease of use that will leave you loving LG's interface. We test...
Good Stunning design, Intuitive, user-friendly interface, Low input lag, LG Magic remote included for easy navigation, Flawless OLED picture quality, Great picture at wide viewing angles, HDMI 2.1 connectivity...
Bad Expensive, Burn-in possible...
Bottom line An excellent TV you shouldn't hesitate to buy if you value ease of use and superb image quality.With its excellent smart features, gorgeous 4K image quality, and an easy-to-use interface, LG has only improved on last year's model with the LG OLED C9. That...
98%
gadgetreview.com
Updated:
2020-08-22 22:58:04
With a stunning picture quality and a premium design, the LG C9 provides you with an amazing viewing experience with excellent HDR and perfect blacks thanks to its Ultra HD OLED panel. It has an infinite contrast ratio as like other OLED TVs, a great view...
Good Amazing picture quality, A infinite contrast ratio thanks to its OLED panel, Wide viewing angles...
Bad Sound quality is only decent, Slightly high priced, Performance, Featuring HDR10 DOLBY Vision and DOLBY ATMOS, the LG C9 has an optimized image quality as well as a great sound quality. This along with its wide colour gamut, which is better than that of t...
91%
pcmag.com
Updated:
2020-08-22 22:58:11
Organic light-emitting diode (OLED) TVs are some of the best you can buy, in both style and performance. The technology enables the panels to be incredibly thin while producing perfect black levels and a wide range of color. It's also very expensive, whic...
Good Perfect black levels and excellent contrast, Wide color reach, Powerful smart TV platform with Google Assistant...
Bad Expensive, Colors are slightly cool out of the box, Limited selection of streaming services...
Bottom line LG's OLEDC9 series of OLED TVs offer fantastic contrast with perfect black levels and vivid colors, in a remarkably thin and attractive design...
80%
Brand Image Product code Product Stock Price from
LG OLED55C9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black LG OLED55C9PLA TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED55C9PLA OLED55C9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65C9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65C9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65C9PLA OLED65C9PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)