location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG H3 loudspeaker Black, Silver Wired & Wireless 30 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP8340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084877352
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2019 15:07:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG H3 loudspeaker Black, Silver Wired & Wireless 30 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 W 1.0 channels
  • - Bluetooth Wi-Fi
  • - Black, Silver
Long product name LG H3 loudspeaker Black, Silver Wired & Wireless 30 W :
The long product name of LG H3 loudspeaker Black, Silver Wired & Wireless 30 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MUSIC flow H3 Smart Hi-FiAudio Wireless Multi-room Speaker
More>>>
LG H3 loudspeaker Black, Silver Wired & Wireless 30 W:
The official description of LG H3 loudspeaker Black, Silver Wired & Wireless 30 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 30W
- Multi-room Mode
- Auto Music Play
- HD Sound Playback

MULTI-ROOM MODE

MUSIC THAT FLOWS AROUND YOUR HOME

Synchronise your multi-room speakers together to play the same song in every room or to suit all your family's music tastes, stream different tracks around the house.

MUSIC flow H3 Smart Hi-Fi Audio

AUTO MUSIC PLAY

SYNC AUTOMATICALLY WITH ALL YOUR DEVICES

As soon as you arrive home, LG MUSIC flow syncs with your devices via Wi-Fi so you can continue listening to your music seamlessly. Just tap an NFC compatible device against your MUSIC flow speakers to add them to the network for music that follows you around the home.

MUSIC flow H3 Smart Hi-Fi Audio

HD SOUND PLAYBACK

HEAR MORE DETAIL WITH HIGH DEFINITION SOUND

Listen to your music in High Definition sound quality (24bit/192kHz) and play high quality lossless compressed files such as FLAC and WAV made possible through LGs Hi-FI DAC (Digital-to-Analog Converter).

Music flow MULTI-ROOM

MUSIC FLOW PLAYER

THE SMART WAY TO CONTROL YOUR MUSIC

The LG MUSIC flow Player is more than just a remote letting you play music from multiple devices and connect to your favourite streaming sites such as Spotify, Deezer, Napster and TuneIn. Whenever you’re at home or not, LG MUSIC flow Player gives you complete control over what you want to play. Available for Android, iOSand PC.

HOME CINEMA MODE

BRINGING THE CINEMA EXPERIENCE HOME

Simply add an LG MUSIC flow soundbar to your network and synchronise it with your LG MUSIC flow speakers to enjoy a home cinema experience.

MUSIC flow H3 Smart Hi-Fi Audio

STABLE MESH NETWORK

SEAMLESS STREAMING
LG MUSIC flow provides a stable connection, delivered via a Mesh network with Dual band Wi-Fi technology (2.4/5GHz) without the risk of interruptions.

MUSIC flow H3 Smart Hi-Fi Audio

MUSIC ON DEMAND
STREAM DIRECT FROM YOUR FAVOURITE SERVICES Access the latest music streaming services such as Spotify, Deezer, Napster, TuneInand Amazon Cloud Player through LGs MUSIC flow Player.

Short summary description LG H3 loudspeaker Black, Silver Wired & Wireless 30 W:
This short summary of the LG H3 loudspeaker Black, Silver Wired & Wireless 30 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG H3, 1.0 channels, Wired & Wireless, 30 W, Black, Silver

Long summary description LG H3 loudspeaker Black, Silver Wired & Wireless 30 W:
This is an auto-generated long summary of LG H3 loudspeaker Black, Silver Wired & Wireless 30 W based on the first three specs of the first five spec groups.

LG H3. Recommended usage: Universal. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. RMS rated power: 30 W. Product colour: Black, Silver

Loudspeakers
Audio output channels *
1.0 channels
Speaker placement *
Tabletop/bookshelf
Audio
RMS rated power *
30 W
Performance
Recommended usage *
Universal
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Wi-Fi
Yes
AC (power) in
Yes
Power
Power consumption (typical)
14 W
Power
Power consumption (standby)
0.5 W
Weight & dimensions
Width
125 mm
Depth
115 mm
Height
175 mm
Weight
2.3 kg
Packaging content
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Other features
Near Field Communication (NFC)
Yes
Ethernet LAN
Yes
Equalizer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:24:55
Uk has collected 18 expert reviews for LG H3 loudspeaker Black, Silver Wired & Wireless 30 W and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
chip.com.my
Updated:
2016-12-29 19:25:41
Besides its smartphones, LG is also widely known for their home entertainment systems, and earlier this year, the company launched its latest in home audio systems, the LG Music Flow H series audio bars. Available in three different sizes, the H3, H5 and...
0%
whathifi.com
Updated:
2018-08-06 14:59:08
LG is the latest brand to join the multi-room party with its new Music Flow range – the family is made up of H3 (£150), H5 (£230) and H7 (£350) active wireless speakers, an R1 Bridge (£50), and a HS6 Soundbar (£500). Features are in abundance: Bluetooth...
Bottom line LG has gone big on features with its first multi-room model, but the Music Flow goes home with only three stars due to a disappointing performance. Sound quality could be better. Much better. The H7 shows promise, and two (or more) of them would be our co...
60%
ausdroid.net
Updated:
2018-08-09 18:15:43
LG has been making TVs, stereos and phones for quite some time. They're a big name in the consumer electronics game, and they're using that name to take on the biggest names in the connected home music streaming game – Sonos and Samsung – along with a num...
Good Attractive aesthetics for the speakers, Doesn't require the music bridge for single speaker installation, Audio quality is very high even on the low end (H3) speaker, Wifi Connection makes the speakers not only “connected” but portable...
Bad Limited streaming services available, Single Speaker setup is fiddly, “Grouping” Speakers is not very intuitive (yet), Some inconsistencies in the power supplies with the units.
0%
gizmodo.com.au
Updated:
2018-08-09 18:15:43
Multi-room audio is, in Australia, the Next Big Thing. If you have a big apartment or a house, buy three or four speakers within one brand and you'll be able to play music from them all simultaneously, filling your home with sound. Despite the company bei...
88%
pocket-lint.com
Updated:
2019-12-31 16:41:04
LG entered the multiroom music arena not with an exploratory dip of the toe, but with an explosion: a fully-featured line-up of audio products, designed to cater for just about any situation. In its sights is Sonos , the system that has not only set the...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)