location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NB2420A soundbar speaker Black 2.0 channels 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB2420A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB2420A show
Show alternative article codes used in the online market place
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG NB2420A soundbar speaker Black 2.0 channels 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 160 W Dolby Digital, DTS
  • - Black
  • - Wired
Long product name LG NB2420A soundbar speaker Black 2.0 channels 160 W :
The long product name of LG NB2420A soundbar speaker Black 2.0 channels 160 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2Ch, 160W, Dolby Digital, DTS, USB, MP3, WMA, LPCM, 85dB
More>>>
LG NB2420A soundbar speaker Black 2.0 channels 160 W:
The official description of LG NB2420A soundbar speaker Black 2.0 channels 160 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

160W 2 Channel Virtual Surround Sound
This 160W 2 Channel Virtual Surround a sound experience that will completely envelop you and bring your video content to life.

Bluetooth Streaming
Stream music from your smartphone.

Silk Dome Speaker Technology
Discover less distortion, clearer sound and a better sound experience with LG's silk dome speaker technology.

Wall Mountable
Supplied wall bracket gives you the option of mounting the sound bar on your wall.

Short summary description LG NB2420A soundbar speaker Black 2.0 channels 160 W:
This short summary of the LG NB2420A soundbar speaker Black 2.0 channels 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG NB2420A, 2.0 channels, 160 W, Dolby Digital, DTS, 4 Ω, 10%, 2.54 cm (1")

Long summary description LG NB2420A soundbar speaker Black 2.0 channels 160 W:
This is an auto-generated long summary of LG NB2420A soundbar speaker Black 2.0 channels 160 W based on the first three specs of the first five spec groups.

LG NB2420A. Audio output channels: 2.0 channels, RMS rated power: 160 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%, Tweeter diameter (imperial): 2.54 cm (1"). Product colour: Black, Recommended usage: TV. Connectivity technology: Wired. AC input voltage: 110-240 V

Audio
Audio output channels *
2.0 channels
RMS rated power *
160 W
Audio decoders
Dolby Digital, DTS
Soundbar speaker
Impedance
4 Ω
Total Harmonic Distortion (THD)
10%
Number of tweeter drivers
1
Number of woofer drivers
1
Tweeter diameter (imperial)
2.54 cm (1")
Woofer diameter (imperial)
6.35 cm (2.5")
Features
Recommended usage
TV
Product colour *
Black
FM radio
No
Features
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity
1
Digital audio optical in
2
Power
AC input voltage
110-240 V
USB powered
Yes
Weight & dimensions
Soundbar weight
2.31 kg
Packaging content
Remote control included
Yes
Other features
Soundbar dimensions (W x D x H)
1000 x 55.3 x 80 mm
Apple docking compatibility
Not supported
Country Distributor
United Kingdom 1 distributor(s)