location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG N2R1DD2 DDR2 2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N2R1DD2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2R1DD2.AUAR01L
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG N2R1DD2 DDR2 2 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 2 TB
  • - 0.8 GHz
  • - DDR2
  • - DHCP server
Long product name LG N2R1DD2 DDR2 2 TB :
The long product name of LG N2R1DD2 DDR2 2 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N2R1DD2 Network Storage - 2TB Super Multi NAS with DVD Re-Writer
More>>>
LG N2R1DD2 DDR2 2 TB:
The official description of LG N2R1DD2 DDR2 2 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A lifetime of memories kept safe and always within reach. That’s the peace of mind the new N2R1DD2 from LG brings you. Its revolutionary safeguarding technology not only helps secure your treasured collection of multimedia entertainment fles but delivers access whenever and wherever you want it. Consider it your life library on command.

DVD Re-Writer & Playback
Built-in DVD Re-Writer for additional data backup option & protection.

Easy Set Up
Spend less time installing the product and more time using it.

Access via Internet

Access all your data anywhere via the internet with multiple user access with flexibility for multiple users to access the same files whether connected over the same network or connecting remotely. Virtually unlimited access to your electronic files.

Network attached storage
Data storage that is attached to the network rather than the PC, allowing for one central location with ease of access for multiple users.

2 Terabyte Storage
Take control of your ever-growing library of data with two terabytes of storage space, built-in 4-in-1 Memory Card Reader, iTunes Connectivity, Low Power Consumption and three USB 2.0 ports allowing for freedom to add additional drives.

DLNA Protocol compliant
Easy access to videos, photos and music from your home network through this DLNA certified media player. Bring digital entertainment libraries within easy reach of the big-screen.

Hot Swappable 2 Bay Capacity
Change drives on the fly, no need to shut down the system and restart with drive expandability.

Short summary description LG N2R1DD2 DDR2 2 TB:
This short summary of the LG N2R1DD2 DDR2 2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

LG N2R1DD2, DDR2, 2 TB

Long summary description LG N2R1DD2 DDR2 2 TB:
This is an auto-generated long summary of LG N2R1DD2 DDR2 2 TB based on the first three specs of the first five spec groups.

LG N2R1DD2. Processor frequency: 0.8 GHz. Internal memory type: DDR2. Total installed storage capacity: 2 TB

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1
Total installed storage capacity *
2 TB
Number of storage drives installed *
2
Drive device, buffer size
16 MB
Processor
Processor frequency *
0.8 GHz
Number of processors installed
1
Memory
Internal memory type
DDR2
Network
DHCP client
Yes
DHCP server
Yes
Compliance industry standards
IEEE802.3
Supported network protocols
TCP/IP
Data link protocols
DLNA
Network
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
Performance
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Management protocols
HTTP/HTTPS, FTP/FTPS
Software
Bundled software
Power2Go v.6, PowerDVD v.8, MVP Album. PhotoDVD 4.0 SE
Power
Power consumption (typical)
44 W
Power consumption (sleep)
14 W
Weight & dimensions
Weight
4.2 kg
Other features
Dimensions (WxDxH)
165.1 x 231.1 x 162.6 mm
Power requirements
90 - 264V, 47 - 63Hz
Compatible operating systems
Win 2000, XP, Vista, Server 2003 Mac OS 10.3 + Linux (Redhat 9, Ubuntu, Suse)
Networking features
1000/100/10 Base-T
Power consumption (standby)
1 W
Certification
FCC, UL, CE, CE Marking, RoHS