LG MZ42PM3MVA, 106.7 cm (42"), 852 x 480 pixels, Plasma, Black
LG MZ42PM3MVA. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black