location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MH6384BPR microwave Countertop Combination microwave 23 L 1200 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MH6384BPR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MH6384BPR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087531008
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:15:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG MH6384BPR microwave Countertop Combination microwave 23 L 1200 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Combination microwave 23 L 1200 W Black, Stainless steel
  • - Grill Quartz grill 1000 W
  • - Keep warm function Defrost function
  • - Turntable
  • - Buttons, Rotary LED Child lock
  • - Number of power levels: 5
More>>>
Short summary description LG MH6384BPR microwave Countertop Combination microwave 23 L 1200 W Black, Stainless steel:
This short summary of the LG MH6384BPR microwave Countertop Combination microwave 23 L 1200 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG MH6384BPR, Countertop, Combination microwave, 23 L, 1200 W, Built-in display, LED

Long summary description LG MH6384BPR microwave Countertop Combination microwave 23 L 1200 W Black, Stainless steel:
This is an auto-generated long summary of LG MH6384BPR microwave Countertop Combination microwave 23 L 1200 W Black, Stainless steel based on the first three specs of the first five spec groups.

LG MH6384BPR. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 23 L, Microwave power: 1200 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black, Stainless steel

Features
Appliance placement *
Countertop
Product type *
Combination microwave
Interior capacity *
23 L
Microwave power *
1200 W
Control type *
Buttons, Rotary
Inverter technology
No
Grill power
1000 W
Grill type
Quartz grill
Number of power levels
5
Door open type
Pull-out
Door hinge
Left
Turntable
Yes
Built-in display *
Yes
Display type
LED
Timer
Yes
Features
Child lock
Yes
Product colour *
Black, Stainless steel
Cooking functions & programs
Grill *
Yes
Keep warm function *
Yes
Defrost function
Yes
Crisp maker
Yes
Weight & dimensions
Width
485 mm
Depth
365 mm
Height
280 mm
Interior dimensions (W x D x H)
328 x 341 x 213 mm
Weight
11.7 kg
Packaging data
Package weight
14.1 kg