Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MC8080HLS 31L 1000W Stainless steel microwave

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC8080HLS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC8080HLS
Category
Oven that uses microwaves to cook or heat food.
microwaves
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5035
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 26 Aug 2017 14:25:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG MC8080HLS 31L 1000W Stainless steel microwave:
This short summary of the LG MC8080HLS 31L 1000W Stainless steel microwave data-sheet is auto-generated and uses the product title and the first six key specs.
LG MC8080HLS, 31 L, 1000 W, Stainless steel, Pull-out, 36 cm, 27 kg
Long summary description LG MC8080HLS 31L 1000W Stainless steel microwave :

LG MC8080HLS. Interior capacity: 31 L, Microwave power: 1000 W, Colour of product: Stainless steel. Weight: 27 kg, Interior dimensions (W x D x H): 396 x 376 x 206 mm. Dimensions (WxDxH): 474 x 564 x 380 mm

This is an auto-generated long summary of LG MC8080HLS 31L 1000W Stainless steel microwave based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.