location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MC8080HLCS microwave 31 L 1000 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC8080HLCS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC8080HLCS
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:23:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG MC8080HLCS microwave 31 L 1000 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 31 L 1000 W Stainless steel
  • - Grill
  • - Defrost function
  • - 36 cm
  • - Integrated clock Child lock
  • - Number of power levels: 2 Number of auto cooking programs: 8
More>>>
Short summary description LG MC8080HLCS microwave 31 L 1000 W Stainless steel:
This short summary of the LG MC8080HLCS microwave 31 L 1000 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG MC8080HLCS, 31 L, 1000 W, Stainless steel

Long summary description LG MC8080HLCS microwave 31 L 1000 W Stainless steel:
This is an auto-generated long summary of LG MC8080HLCS microwave 31 L 1000 W Stainless steel based on the first three specs of the first five spec groups.

LG MC8080HLCS. Interior capacity: 31 L, Microwave power: 1000 W, Product colour: Stainless steel

Features
Interior capacity *
31 L
Microwave power *
1000 W
Number of power levels
2
Door open type
Pull-out
Turntable size
36 cm
Integrated clock
Yes
Child lock
Yes
Product colour *
Stainless steel
Cooking functions & programs
Grill *
Yes
Cooking functions & programs
Defrost function
Yes
Auto cook function
Yes
Number of auto cooking programs
8
Weight & dimensions
Interior dimensions (W x D x H)
396 x 376 x 206 mm
Weight
27 kg
Other features
Dimensions (WxDxH)
474 x 564 x 380 mm
Convection
Yes