location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5520CCBA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5520CCBA
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels 700 cd/m²
  • - 10 ms
  • - Ethernet LAN
Warranty: 3 year
Long product name LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black :
The long product name of LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M5520CCBA, 55" S-IPS, 1920 x 1080, 700cd/m2, 10ms, 10000:1, 35.6kg, Black
More>>>
LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black:
The official description of LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IPS Panel
Create a visual spectacle on an impressive scale with the M5520CCBA large format LCD monitor. The M5520CCBA is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the M5520CCBA adapts to your signage needs.

- Full HD 1080p Resolution - 1920 x 1080
- RoHS Compliant
- Contrast Ratio - 10,000:1 DCR
- High Brightness - 700 cd/m2
- S-IPS - Ultra Wide 178°/178° Viewing Angle
- Commercial Grade - Designed for 24/7 continuous operation
- Ultra Thin Narrow Bezel - 18.9mm
- RJ-45 LAN Control
- RS-232C Control
- USB Playback
- Optional Hidden Speakers (SP0000K) and Optional Stand (ST1000K)
- Input: D-SUB, DVI, HDMI™
- 3 Year Limited Warranty - Parts, Labor and Backlight

Short summary description LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black:
This short summary of the LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M5520CCBA, Digital signage flat panel, 139.7 cm (55"), 1920 x 1080 pixels

Long summary description LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black:
This is an auto-generated long summary of LG M5520CCBA Signage Display Digital signage flat panel 139.7 cm (55") 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG M5520CCBA. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
10 ms
Contrast ratio (typical)
1300:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 720p
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Composite video out
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
800 x 400 mm
Performance
TV tuner integrated
No
On Screen Display (OSD)
Yes
Number of OSD languages
10
Performance
On Screen Display (OSD) languages
Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Portuguese, Russian
HDCP
Yes
Power
Power consumption (typical) *
320 W
Power consumption (standby) *
2 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
1250 mm
Depth
104 mm
Height
721 mm
Weight
35.6 kg
Packaging data
Package width
1372 mm
Package depth
292 mm
Package height
879 mm
Package weight
43.4 kg
Certificates
Certification
FCC "B", VCCI, C-tick, CE, KCC, RoHS
Technical details
Sustainability certificates
ENERGY STAR
Other features
3D
No
AC (power) in
Yes
Aspect ratio
16:9
Audio input
Yes
Audio output
Yes
Cable lock slot
No
Composite sync
Yes
Safety
UL,/ c-UL, CB scheme, TUV
Separate H/V sync
Yes
USB 2.0 ports quantity
1
Built-in camera
No
Country Distributor
United Kingdom 1 distributor(s)