LG M4210N-B10J, Digital signage flat panel, 106.7 cm (42"), 1366 x 768 pixels
LG M4210N-B10J. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², HD type: WXGA. Product colour: Black